Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 17-PowerVQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 001856-IR3837MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 225kHz to 1.65MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 14A
Family Name: IR3837M
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 17-PQFN (5x6)
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 14.4V
Minimum Input Voltage: 7V
Alternative Parts (Cross-Reference): MAX8654ETX+T; MAX8686ETL+T; MAX8654ETX+;
Introduction Date: May 28, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 14A 17PQFN
IC REG BUCK ADJ 14A 17PQFN
IC REG BUCK ADJ 14A 17QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 17-PowerVQFN
Switching Voltage Regulators 14A SupIRBuck Reg 250-1500kHz, 1.5-16V
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3837MTRPBFTR-ND | 001856-IR3837MTRPBF | IR3837MTRPBF | IR3837MTRPBF | IR3837MTRPBF | IR3837MTRPBF | IR3837MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3837MTRPBF | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 17-PowerVQFN | Other; 17-PQFN (5x6) | Other; 17-PowerVQFN | Other; 17-PowerVQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 14.4 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 14.4 volts |