Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 17-VQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 874975-IR3837MTR1PBF
Series: SupIRBuck®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 17-VQFN
Package: Reel - TR
Package: 17-VQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR3837MPBF
Categories: Integrated Circuits (ICs)
Case / Package: 17-PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IR3837MTR1PBFCT, SP001525376, IR3837MTR1PBFDKR, IR3837MTR1PBFTR
IC REG BUCK ADJ 14A 17PQFN
IC REG BUCK ADJ 14A 17QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 17-VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3837MTR1PBFTR-ND | 874975-IR3837MTR1PBF | IR3837MTR1PBF | IR3837MTR1PBF | IR3837MTR1PBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3837MTR1PBF | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 17-VQFN | Other; 17-PQFN (5x6) | Other; 17-VQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 14.4 volts | 0.6000 volts | 0.6000 to 14.4 volts |