Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 15-PowerVQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 205274-IR3843WMTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 225kHz to 1.65MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PQFN (5x6)
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 14.4V
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 2A PQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 15-PowerVQFN
IC REG BUCK ADJUSTABLE 2A PQFN
IC REG BUCK ADJ 2A PQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3843WMTRPBF-ND | 205274-IR3843WMTRPBF | IR3843WMTRPBF | IR3843WMTRPBF | IR3843WMTRPBF | IR3843WMTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3843WMTRPBF | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 15-PowerVQFN | Other; PQFN (5x6) | Other; 15-PowerVQFN | Other; 15-PowerVQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 14.4 volts | 0.7000 volts | 0.7000 to 14.4 volts | 0.7000 volts | 0.7000 volts |