Manufacturer: Infineon Technologies
Win Source Part Number: 874977-IR3841WMTR1PB
Series: SupIRBuck®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 8A 15-PowerVQFN
Package: Reel - TR
Package: 15-PowerVQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR3841WMPBF
Categories: Integrated Circuits (ICs)
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IR3841WMTR1PBFTR, IR3841WMTR1PBFCT, IR3841WMTR1PBFDKR, SP001525360
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 8A 15-PowerVQFN
IC REG BUCK ADJUSTABLE 8A PQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 8A 15-PowerVQFN
IC REG BUCK ADJUSTABLE 8A PQFN
IC REG BUCK ADJ 8A PQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 874977-IR3841WMTR1PBF | IR3841WMTR1PBFTR-ND | IR3841WMTR1PBF | IR3841WMTR1PBF | IR3841WMTR1PBF | IR3841WMTR1PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3841WMTR1PBF | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; PQFN (5x6) | Other; 15-PowerVQFN | Other; 15-PowerVQFN | Other; 15-PowerVQFN | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |