Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 34-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 34-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 34-PowerVFQFN
Win Source Part Number: 968019-IR38263MTRPBF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 30A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 150kHz ~ 1.5MHz
Voltage - Output (Max): 14V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.5V
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 0.5V
Synchronous Rectifier: Yes
Package / Case: 34-PowerVFQFN
Supplier Device Package: 34-PQFN (5x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: IR38263MTRPBF,IR3826
Base Product Number: IR38263
Switching Voltage Regulators
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 34-PowerVFQFN
IC REG BUCK ADJ 30A 34QFN
IC REG 30A 34PQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR38263MTRPBFAUMA1CT-ND | 968019-IR38263MTRPBFAUMA1 | IR38263MTRPBFAUMA1 | IR38263MTRPBFAUMA1 | IR38263MTRPBFAUMA1 | IR38263MTRPBFAUMA1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 34-PowerVFQFN | Other; Tape & Reel | Other; 34-PowerVFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 14 volts | 0.5000 to 14 volts | 0.5000 volts |