Buck Switching Regulator IC Positive Adjustable 0.5V 2 Output 6A 31-PowerVFQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 874984-IR3892MTRPBF
Series: SupIRBuck®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.5V 2 Output 6A 31-PowerVFQFN
Package: Reel - TR
Package: 31-PowerVFQFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IR3892MTRPBF-ND, IR3892MTRPBFCT, IR3892MTRPBFDKR, IR3892MTRPBFTR, SP001527994
IC REG BUCK ADJ 6A DL PQFN
IC REG BUCK ADJ 6A DL PQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 2 Output 6A 31-PowerVFQFN
IC REG BUCK ADJ 6A DL PQFN
Switching Voltage Regulators High EFF Dual 6A SupIRBuck Reg
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3892MTRPBFTR-ND | 874984-IR3892MTRPBF | IR3892MTRPBF | IR3892MTRPBF | IR3892MTRPBF | IR3892MTRPBF | IR3892MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3892MTRPBF | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 31-PowerVFQFN | Other; 31-PowerVFQFN | Other; 31-PowerVFQFN | Other; 31-PowerVFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||||
| Output Voltage | 0.5000 to 18.06 volts | 0.5000 volts | 0.5000 to 18.06 volts | 0.5000 volts |