The LT1376IS is a 1.5A, 500kHz step-down switching regulator in an 8-lead plastic SO package, designed for battery-powered and portable systems. It operates over a junction temperature range of -40°C to 125°C and features constant-frequency current-mode control, cycle-by-cycle current limiting, and thermal shutdown. The device supports surface-mount external components, including a 5µH inductor, and includes an integrated 0.4Ω switch with 2.5mA quiescent current. Shutdown current is 75µA. The part is available in adjustable and fixed-output versions, with fixed output options including a 5V variant.
IC REG 1.5A Product overview: LT1376IS from Linear Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1376IS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 739-LT1376IS |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |