Manufacturer: Infineon Technologies
Win Source Part Number: 069841-IRU3038CSTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 200kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 4.2 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR BUCK/BOOST 14SOIC
IC REG CTRLR BUCK/BOOST 14SOIC
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 14-SOIC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 069841-IRU3038CSTR | IRU3038CSTR-ND | 376-IRU3038CSTR | IRU3038CSTR | IRU3038CSTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3038CSTR | DC DC Switching Controllers | IC REG CTRLR BUCK/BOOST 14SOIC | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck, Boost | Buck | |||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SOIC; Other; 14-SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154, 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Synchronous Rectification | Frequency Control, Soft Start |