Infineon Technologies AG Power Management IC IR3570BMTRPBF

Description
IC REG CTRLR INTEL 2OUT 40QFN Product overview: IR3570BMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3570BMTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR INTEL 2OUT 40QFN Product overview: IR3570BMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3570BMTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-IR3570BMTRPBF
Power Management IC 750-IR3570BMTRPBF
IC REG CTRLR INTEL 2OUT 40QFN Product overview: IR3570BMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3570BMTRPBF can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 2OUT 40QFN Product overview: IR3570BMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3570BMTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3570BMTRPBF - 127950-IR3570BMTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3570BMTRPBF
127950-IR3570BMTRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3570BMTRPBF 127950-IR3570BMTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 127950-IR3570BMTRPBF Packaging: Reel - TR Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 2 Family Name: IR3570B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (5x5) Alternative Parts (Cross-Reference): IR3570BMTYPBF; Introduction Date: January 14, 2013 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 127950-IR3570BMTRPBF
Packaging: Reel - TR
Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Number of Outputs: 2
Family Name: IR3570B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QFN (5x5)
Alternative Parts (Cross-Reference): IR3570BMTYPBF;
Introduction Date: January 14, 2013
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - IR3570BMTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IR3570BMTRPBF
PMIC - Voltage Regulators - Special Purpose IR3570BMTRPBF
IC REG CTRLR INTEL 2OUT 40QFN

IC REG CTRLR INTEL 2OUT 40QFN

Supplier's Site Datasheet
Special Purpose Regulators - IR3570BMTRPBF - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
IR3570BMTRPBF
Special Purpose Regulators IR3570BMTRPBF
IR3570 - DIGITAL MULTIPHASE CONT

IR3570 - DIGITAL MULTIPHASE CONT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
IR3570BMTRPBF
Switching Controllers IR3570BMTRPBF
Switching Controllers Dual PWM Ctrl 200kHz to 2MHz

Switching Controllers Dual PWM Ctrl 200kHz to 2MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 750-IR3570BMTRPBF 127950-IR3570BMTRPBF IR3570BMTRPBF IR3570BMTRPBF IR3570BMTRPBF
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - IR3570BMTRPBF PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators Switching Controllers
Package Type Other; Tape & Reel (TR) Other; 40-QFN (5x5) Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data