Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3590AMTRPBF IR3590AMTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874962-IR3590AMTRPBF Series: * Features: Regulator Output DC-DC Controller IC Package: Reel - TR Family Name: IR3590 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874962-IR3590AMTRPBF Series: * Features: Regulator Output DC-DC Controller IC Package: Reel - TR Family Name: IR3590 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3590AMTRPBF - 874962-IR3590AMTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3590AMTRPBF
874962-IR3590AMTRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3590AMTRPBF 874962-IR3590AMTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 874962-IR3590AMTRPBF Series: * Features: Regulator Output DC-DC Controller IC Package: Reel - TR Family Name: IR3590 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874962-IR3590AMTRPBF
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: IR3590
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - IR3590AMTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
IR3590AMTRPBF
PMIC - Voltage Regulators - DC DC Switching Controllers IR3590AMTRPBF
IC REG CTLR BUCK PWM 40QFN

IC REG CTLR BUCK PWM 40QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
IR3590AMTRPBF
Switching Controllers IR3590AMTRPBF
Switching Controllers MP - DCIC

Switching Controllers MP - DCIC

Buy Now
DC DC Switching Controllers - IR3590AMTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
IR3590AMTRPBF
DC DC Switching Controllers IR3590AMTRPBF
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 874962-IR3590AMTRPBF IR3590AMTRPBF IR3590AMTRPBF IR3590AMTRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3590AMTRPBF PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

LM21212-1 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Frequency Synchronization - LM21212MHE-1/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers
Wide Input Voltage, Adjustable Frequency, 3.5 Amp Buck Regulator - A8586KEJTR-T-2 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
2 suppliers
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details