The IRU3037CSTR is a synchronous buck controller designed for on-board DC to DC converter applications. It operates with a single supply voltage of 5V or 12V and features an internal oscillator with a frequency of 200KHz. The controller supports a peak output drive capability of 500mA and includes a soft-start function to prevent overshooting during startup. It is equipped with under-voltage lockout protection for both Vcc and Vc supplies, as well as output under-voltage detection that latches off the device in case of a short circuit. This device is suitable for applications requiring low supply voltages, such as DDR memory source sink Vtt applications, and can efficiently convert 5V to lower voltages like 3.3V, 2.5V, or 1.8V. The IRU3037CSTR is available in an 8-pin SOIC package and is lead-free, making it compliant with environmental regulations. Its specifications and features make it a viable option for engineers looking for a cost-effective solution for DC to DC conversion in various electronic devices.
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 017841-IRU3037CSTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 200kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 4.2 V to 25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK/BOOST 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IRU3037CSTR-ND | 017841-IRU3037CSTR | IRU3037CSTR | IRU3037CSTR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3037CSTR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck, Boost | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Enable, Soft Start | |
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |