The IR3863MTRPBF is a highly integrated synchronous buck regulator designed for a wide input voltage range of 3V to 21V and capable of delivering a continuous output current of 6A. It features an output voltage range from 0.5V to 12V, making it suitable for various applications including notebook and desktop computers, game consoles, and consumer electronics. This regulator employs constant on-time control and does not require external compensation, simplifying design efforts. It includes programmable switching frequency, soft start functionality, and thermally compensated overcurrent protection. Additional features such as pre-bias startup, a precision voltage reference with a tolerance of +/-1%, and under/over voltage fault protection enhance its reliability and performance. The device is housed in a compact 4mm x 5mm QFN package, making it a space-efficient solution for power management in compact electronic designs. The IR3863MTRPBF is particularly well-suited for battery-powered applications due to its excellent efficiency at low output currents.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046333-IR3863MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Up to 750kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 17-PQFN (4x5)
Purpose: Step-Down
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 0.5V
Maximum Output Voltage: 12V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 17-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 17-PowerVQFN
IC REG BUCK ADJUSTABLE 6A 17PQFN
IC REG BUCK ADJUSTABLE 6A 17PQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1046333-IR3863MTRPBF | IR3863MTRPBFTR-ND | IR3863MTRPBF | IR3863MTRPBF | IR3863MTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3863MTRPBF | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 17-PQFN (4x5) | Other; 17-PowerVQFN | Other; 17-PowerVQFN | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |