Manufacturer: Infineon Technologies
Win Source Part Number: 205265-IR3447MTR1PBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 25A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PQFN (5x6)
Purpose: Step-Down
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 18.06V
Minimum Input Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 35-PowerVQFN
IC REG BUCK ADJUSTABLE 25A PQFN
IC REG BUCK ADJUSTABLE 25A PQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 35-PowerVQFN
IC REG BUCK ADJ 25A 35QFN
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 205265-IR3447MTR1PBF | IR3447MTR1PBF-ND | 376-IR3447MTR1PBF | IR3447MTR1PBF | IR3447MTR1PBF | IR3447MTR1PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3447MTR1PBF | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 25A PQFN | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; PQFN (5x6) | Other; 35-PowerVQFN | Other; 33-PowerVQFN | Other; 35-PowerVQFN | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |