Manufacturer: Infineon Technologies
Win Source Part Number: 131017-IRU3039CHTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 400kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 88%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-MLPQ (5x5)
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 4.4 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 20-MLPQ (5x5)
IC REG CTRLR BUCK/BOOST 20MLPQ
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 20-MLPQ (5x5)
IC REG CTRLR BUCK/BOOST 20MLPQ
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 131017-IRU3039CHTR | IRU3039CHTRTR-ND | IRU3039CHTR | IRU3039CHTR | IRU3039CHTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3039CHTR | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck, Boost | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 20-MLPQ (5x5) | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Synchronous Rectification | Frequency Control, Soft Start |