The LT1613 is a 1.4MHz current-mode DC/DC converter designed for low-power, space-constrained applications, capable of generating output voltages up to 34V from input voltages as low as 1.1V. It is packaged in a 5-lead SOT-23, occupying less than 0.2 square inches of PCB area. The device operates with a switching frequency of 1.0 to 1.8MHz, has a switch current limit of 550 to 800mA, and a maximum switch saturation voltage of 350mV at 300mA. It supports a commercial operating temperature range of 0°C to 70°C and an extended commercial range of -40°C to 85°C. The part is internally compensated and features low quiescent current of 3 to 4.5mA, with shutdown current below 1μA. Its switching regulator architecture enables efficient boost, SEPIC, and flyback topologies using small surface-mount capacitors and inductors.
IC REG MULT CONFIG ADJ TSOT23 Product overview: LT1613CS5#TRM from Linear Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1613CS5#TRM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 739-LT1613CS5#TRM |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |