Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 8A 17-PowerVQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 1046336-IR3871MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Up to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: PQFN (5x6)
Purpose: Step-Down
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 0.5V
Maximum Output Voltage: 12V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 8A 17-PowerVQFN
IC REG BUCK ADJUSTABLE 8A PQFN
IC REG BUCK ADJ 8A PQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3871MTRPBF-ND | 1046336-IR3871MTRPBF | IR3871MTRPBF | IR3871MTRPBF | IR3871MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3871MTRPBF | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 17-PowerVQFN | Other; PQFN (5x6) | Other; 17-PowerVQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.5000 to 12 volts | 0.5000 volts | 0.5000 to 12 volts | 0.5000 volts |