Win Source Part Number: 1065441-IR3847MTR1PB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SupIRBuck®
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Current - Output: 25A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1.5MHz
Voltage - Output (Max): 18.06V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.5V
Voltage - Input (Max): 21V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 29-PowerVQFN
Supplier Device Package: PQFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): IR3847MTR1PBFIR3847M
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001530176
Base Product Number: IR3847
Product Status: Obsolete
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 29-PowerVQFN
IC REG BUCK ADJ 25A PQFN
IC REG BUCK ADJUSTABLE 25A PQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1065441-IR3847MTR1PBF | IR3847MTR1PBF | IR3847MTR1PBF | IR3847MTR1PBF |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; Tape & Reel (TR) | Other; 29-PowerVQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 300 to 1500 kHz | 300 to 1500 kHz | 300 to 1500 kHz | 300 to 1500 kHz |