Infineon Technologies AG PMIC - Voltage Regulators - DC DC Switching Controllers IR3566AMIS02TRP

Description
IC REG BUCK 48VQFN
Description
IC REG BUCK 48VQFN
Datasheet
Datasheet Summary
Powered by GS/AI

The IR3566AMIS02TRP is a dual-loop digital multi-phase buck controller designed for CPU voltage regulation, compliant with AMD® SVI1 & SVI2 and Intel® VR12 specifications. It features IR,Äôs Efficiency Shaping Technology, which enhances efficiency across a wide load range, and includes Variable Gate Drive to optimize MOSFET gate drive voltage based on real-time load conditions. The controller supports Dynamic Phase Control, allowing it to add or drop active phases according to load current, and can automatically switch to 1-phase operation and diode emulation mode. This controller employs an Adaptive Transient Algorithm (ATA) that minimizes the need for output bulk capacitors, contributing to reduced system costs. It offers extensive fault protection features, including over-voltage, under-voltage, over-current, and over-temperature protections, along with thermistor-based temperature sensing. The IR3566A is equipped with an I2C/SMBus/PMBus interface for telemetry of temperature, voltage, current, and power, and supports multiple time programming for easy customization. Operating within a temperature range of -40°C to 85°C, the IR3566AMIS02TRP is packaged in a 6x6mm, 48-pin QFN format, making it suitable for high-performance applications such as servers, high-end desktop CPUs, and graphics processors.

Datasheet Summary
Powered by GS/AI

The IR3566AMIS02TRP is a dual-loop digital multi-phase buck controller designed for CPU voltage regulation, compliant with AMD® SVI1 & SVI2 and Intel® VR12 specifications. It features IR,Äôs Efficiency Shaping Technology, which enhances efficiency across a wide load range, and includes Variable Gate Drive to optimize MOSFET gate drive voltage based on real-time load conditions. The controller supports Dynamic Phase Control, allowing it to add or drop active phases according to load current, and can automatically switch to 1-phase operation and diode emulation mode. This controller employs an Adaptive Transient Algorithm (ATA) that minimizes the need for output bulk capacitors, contributing to reduced system costs. It offers extensive fault protection features, including over-voltage, under-voltage, over-current, and over-temperature protections, along with thermistor-based temperature sensing. The IR3566A is equipped with an I2C/SMBus/PMBus interface for telemetry of temperature, voltage, current, and power, and supports multiple time programming for easy customization. Operating within a temperature range of -40°C to 85°C, the IR3566AMIS02TRP is packaged in a 6x6mm, 48-pin QFN format, making it suitable for high-performance applications such as servers, high-end desktop CPUs, and graphics processors.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - DC DC Switching Controllers - IR3566AMIS02TRP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
IR3566AMIS02TRP
PMIC - Voltage Regulators - DC DC Switching Controllers IR3566AMIS02TRP
IC REG BUCK 48VQFN

IC REG BUCK 48VQFN

Supplier's Site Datasheet
DC DC Switching Controllers - IR3566AMIS02TRP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
IR3566AMIS02TRP
DC DC Switching Controllers IR3566AMIS02TRP
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-48-900

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-48-900

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number IR3566AMIS02TRP IR3566AMIS02TRP
Product Name PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Special Features Enable, Power Good
fsw 200 to 2000 kHz 200 to 2000 kHz
Output Voltage Type Fixed; PWM
Package Type Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LM22677 5A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency - LM22677TJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
9 suppliers
Pmic For Safety Related Systems - ARG81402KETATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
5 suppliers
Power Management IC - 748-ICE2A180Z - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
3 suppliers
PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5037ACPZ-R7 - 860332-ADP5037ACPZ-R7 - Win Source Electronics
Specs
Package Type Other; 24-LFCSP-WQ (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details