Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 16-PowerVQFN
IC REG BUCK ADJUSTABLE 10A PQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 16-PowerVQFN
IC REG BUCK ADJUSTABLE 10A PQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3870MTRPBF-ND | IR3870MTRPBF | IR3870MTRPBF | IR3870MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.5000 to 12 volts | 0.5000 to 12 volts | 0.5000 volts |