Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 4A 17-PowerVQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 714537-IR3853MTRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Supplier Device Package: 17-PQFN (4x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 18.9V
Manufacturer Package: 17-PowerVQFN
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.7V
Switching Frequency: 225kHz ~ 1.65MHz
Voltage - Input (Minimum): 1.5V
Voltage - Input (Maximum): 21V
IC REG BUCK ADJUSTABLE 4A 17PQFN
IC REG BUCK ADJ 4A SYNC 17PQFN
IC REG BUCK ADJUSTABLE 4A 17PQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 4A 17-PowerVQFN
IC REG BUCK ADJ 4A 17QFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3853MTRPBFTR-ND | 714537-IR3853MTRPBF | IR3853MTRPBF | 376-IR3853MTRPBF | IR3853MTRPBF | IR3853MTRPBF | IR3853MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3853MTRPBF | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 4A SYNC 17PQFN | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 17-PowerVQFN | Other; 17-PowerVQFN | Other; 17-PowerVQFN | Other; 17-PowerVQFN | Other; 17-PowerVQFN | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.7000 to 18.9 volts | 18.9 volts | 0.7000 volts | 18.9 volts | 0.7000 to 18.9 volts | 0.7000 volts |