Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 22-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 22-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 22-PowerVQFN
IC REG BUCK ADJ 25A 22IQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 22-PowerVQFN
IFX POL PG-IQFN-22
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 448-IR3888BMTRPBFAUMA1TR-ND | IR3888BMTRPBFAUMA1 | IR3888BMTRPBFAUMA1 | IR3888BMTRPBFAUMA1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 22-PowerVQFN | Other; 22-PowerVQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 6 volts | 0.6000 volts | 0.6000 to 6 volts |