Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3820AMTR1PBF IR3820AMTR1PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874969-IR3820AMTR1PB F Series: SupIRBuck® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 15-PowerVQFN Package: Reel - TR Package: 15-PowerVQFN Mounting: Surface Mount Part Status: Obsolete Family Name: IR3820AMPBF Categories: Integrated Circuits (ICs) Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874969-IR3820AMTR1PB F Series: SupIRBuck® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 15-PowerVQFN Package: Reel - TR Package: 15-PowerVQFN Mounting: Surface Mount Part Status: Obsolete Family Name: IR3820AMPBF Categories: Integrated Circuits (ICs) Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3820AMTR1PBF - 874969-IR3820AMTR1PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3820AMTR1PBF
874969-IR3820AMTR1PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3820AMTR1PBF 874969-IR3820AMTR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 874969-IR3820AMTR1PB F Series: SupIRBuck® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 15-PowerVQFN Package: Reel - TR Package: 15-PowerVQFN Mounting: Surface Mount Part Status: Obsolete Family Name: IR3820AMPBF Categories: Integrated Circuits (ICs) Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874969-IR3820AMTR1PBF
Series: SupIRBuck®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 15-PowerVQFN
Package: Reel - TR
Package: 15-PowerVQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR3820AMPBF
Categories: Integrated Circuits (ICs)
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - IR3820AMTR1PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IR3820AMTR1PBF
PMIC - Voltage Regulators - DC DC Switching Regulators IR3820AMTR1PBF
IC REG BUCK ADJUSTABLE 14A PQFN

IC REG BUCK ADJUSTABLE 14A PQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - IR3820AMTR1PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IR3820AMTR1PBF
Voltage Regulators - DC DC Switching Regulators IR3820AMTR1PBF
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 15-PowerVQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 15-PowerVQFN

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 874969-IR3820AMTR1PBF IR3820AMTR1PBF IR3820AMTR1PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3820AMTR1PBF PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; PQFN (5x6) Other; 15-PowerVQFN
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 108073051 - Radwell International
Infineon Technologies AG
View Details
2 suppliers
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers