Infineon Technologies AG DC DC Switching Controllers IR3637ASTRPBF

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - IR3637ASTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
IR3637ASTRPBFTR-ND
DC DC Switching Controllers IR3637ASTRPBFTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3637ASTRPBF - 1046305-IR3637ASTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3637ASTRPBF
1046305-IR3637ASTRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3637ASTRPBF 1046305-IR3637ASTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046305-IR3637ASTRPB F Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 600kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 76% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 1046305-IR3637ASTRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 76%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - IR3637ASTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
IR3637ASTRPBF
PMIC - Voltage Regulators - DC DC Switching Controllers IR3637ASTRPBF
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - IR3637ASTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
IR3637ASTRPBF
DC DC Switching Controllers IR3637ASTRPBF
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - IR3637ASTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
IR3637ASTRPBF
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers IR3637ASTRPBF
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number IR3637ASTRPBFTR-ND 1046305-IR3637ASTRPBF IR3637ASTRPBF IR3637ASTRPBF IR3637ASTRPBF
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3637ASTRPBF PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Soft Start Enable, Soft Start
fsw 600 kHz 600 kHz 600 kHz 600 kHz 600 kHz
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data