Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3037CFPBF IRU3037CFPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069839-IRU3037CFPBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 200kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Step-Up, Step-Down Supply Voltage - Operating: 4.2 V to 25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069839-IRU3037CFPBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 200kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Step-Up, Step-Down Supply Voltage - Operating: 4.2 V to 25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3037CFPBF - 069839-IRU3037CFPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3037CFPBF
069839-IRU3037CFPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3037CFPBF 069839-IRU3037CFPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069839-IRU3037CFPBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 200kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Step-Up, Step-Down Supply Voltage - Operating: 4.2 V to 25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069839-IRU3037CFPBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 200kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 4.2 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - IRU3037CFPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
IRU3037CFPBF
PMIC - Voltage Regulators - DC DC Switching Controllers IRU3037CFPBF
IC REG CTRLR BUCK/BOOST 8TSSOP

IC REG CTRLR BUCK/BOOST 8TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - IRU3037CFPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
IRU3037CFPBF
DC DC Switching Controllers IRU3037CFPBF
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-TSSOP

Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 069839-IRU3037CFPBF IRU3037CFPBF IRU3037CFPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3037CFPBF PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 8-TSSOP SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP2380AREZ - Lingto Electronic Limited
Specs
IOUT 4 amps
fsw 250 to 1400 kHz
View Details
LM20154 4A, 1MHz Synchronous Buck  Regulator with SYNCOUT - LM20154MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - A8499SLJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
DC DC Switching Controllers - 111-4186PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers