Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 12A 16-PowerVQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 776971-IR3476MTRPBF
Series: SupIRBuck
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-PowerVQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 750kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 12A
Family Name: IR3476
Output Voltage: 0.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (5x6)
Output Voltage MAX: 12V
Input Voltage MIN: 3V
Voltage Input MAX: 27V
Alternative Parts (Cross-Reference): STPRDC02TR;
Introduction Date: February 16, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 12A 16QFN
IC REG BUCK ADJUSTABLE 12A 16QFN
Switching Voltage Regulators 12A SupIRBuck Reg 750kHz, 3.0-27V in
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 12A 16-PowerVQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3476MTRPBF-ND | 776971-IR3476MTRPBF | IR3476MTRPBF | IR3476MTRPBF | IR3476MTRPBF | IR3476MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3476MTRPBF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN | Other; 16-PowerVQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 12 volts | 0.5000 volts | 0.5000 volts | 0.5000 to 12 volts |