Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 56-QFN (7x7)
Manufacturer: Infineon Technologies
Win Source Part Number: 776977-IR3595MTRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-VFQFN Exposed Pad
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Supply Voltage: 3.3V
Number of Outputs: 8
Part Status: Obsolete(EOL)
Output Configuration: Positive
Serial Interfaces: I2C
Family Name: IR3595M
Output Phases: 8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-QFN (7x7)
Alternative Parts (Cross-Reference): IR3595AMTRPBF;
Introduction Date: June 04, 2014
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK I2C 56QFN
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 56-QFN (7x7)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3595MTRPBF-ND | 776977-IR3595MTRPBF | IR3595MTRPBF | IR3595MTRPBF |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3595MTRPBF | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad | |
| fsw | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |