Infineon Technologies AG Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 2 3 4
Product Name Notes
The OPTIREG™ Switcher TLS4120D0EP V33 is a synchronous standalone step-down DC/DC-converter especially designed for automotive applications. The device has a current capability of 2 A, fixed 3.3 V output voltage...
The OPTIREG™ Switcher TLS4120D0EP V50 is a synchronous standalone step-down DC/DC-converter especially designed for automotive applications. The device has a current capability of 2 A, fixed 5 V output voltage...
The OPTIREG™ Switcher TLS4120D0EPV is a synchronous standalone step-down DC/DC-converter especially designed for automotive applications. The device has a current capability of 2 A, adjustable output voltage and a feedback...
The OPTIREG™ Switcher TLS4125D0EP V50 is a synchronous standalone step-down DC/DC-converter especially designed for automotive applications. The device has a current capability of 2.5 A, fixed 5 V output voltage...
The OPTIREG™ Switcher TLS4125D0EPV is a synchronous standalone step-down DC/DC-converter especially designed for automotive applications. The device has a current capability of 2.5 A, adjustable output voltage and a feedback...
The switching frequency is adjustable from 100 kHz to 700 kHz and can be synchronized to an external clock source. The TLE8386-2EL features an enable function reducing the shut-down current...
The TLE6389-2G V50 step-down DC-DC switching controllers provide high efficiency over loads ranging from 1mA up to 2.5A. A unique PWM/PFM control scheme operates with up to a 100% duty...
The TLE6389-2GV step-down DC-DC switching controllers provide high efficiency over loads ranging from 1mA up to 2.5A. A unique PWM/PFM control scheme operates with up to a 100% duty cycle,...
The TLE6389-3G V50 step-down DC-DC switching controllers provide high efficiency over loads ranging from 1mA up to 2.5A. A unique PWM/PFM control scheme operates with up to a 100% duty...
The TLE8366 is a PWM step-down DC/DC converter with an integrated 1.8 A power switch, packaged in a small PG-DSO-8 with exposed pad. There are three versions available, two fixed...
The TLE8366E V33 is a PWM step-down DC/DC converter with an integrated 1.8 A power switch, packaged in a small PG-DSO-8 with exposed pad. There are three versions available, two...
The TLE8366E V50 is a PWM step-down DC/DC converter with an integrated 1.8 A power switch, packaged in a small PG-DSO-8 with exposed pad. There are three versions available, two...
The TLF51801ELV is a PWM step-down DC/DC controller with external power switches, packaged in a small, thermal enhanced PG-SSOP-14 with exposed pad. The regulator is capable to drive external power-stages...
The wide input voltage range from 4.75 to 45 V makes the TLF50201EL suitable for a wide variety of applications. The device is designed to be used under harsh automotive...
The wide input voltage range from 4.75 to 45 V makes the TLF50211EL suitable for a wide variety of applications. The device is designed to be used under harsh automotive...
The wide input voltage range from 4.75 to 45 V makes the TLF50241EL suitable for a wide variety of applications. The device is designed to be used under harsh automotive...
The wide input voltage range from 4.75 to 45 V makes the TLF50251EL suitable for a wide variety of applications. The device is designed to be used under harsh automotive...
The wide input voltage range from 4.75 to 45 V makes the TLF50281EL suitable for a wide variety of applications. The device is designed to be used under harsh automotive...

<< Prev