Manufacturer: Infineon Technologies
Win Source Part Number: 776985-IR3823MTRPBF
Series: SupIRBuck
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 15-PowerVFQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: IR3823
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 15-PQFN (3.5x3.5)
Output Voltage MAX: 18.06V
Input Voltage MIN: 5.5V
Voltage Input MAX: 21V
Alternative Parts (Cross-Reference): MP1484EN-LF-Z; SP7661ER-L; SP7661ER-L/TR; SP7653ER/TR;
Introduction Date: June 12, 2013
ECCN: EAR99
Country of Origin: China, Malaysia, Singapore
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 15-PowerVFQFN
IC REG BUCK ADJUSTABLE 3A 15PQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 15-PowerVFQFN
SWITCHING REG, VOLTAGE-MODE, 3A
SWITCHING REG, VOLTAGE-MODE, 3A,
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776985-IR3823MTRPBF | IR3823MTRPBFTR-ND | IR3823MTRPBF | IR3823MTRPBF | IR3823MTRPBF | IR3823MTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3823MTRPBF | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 volts | 0.6000 to 18.06 volts | 0.6000 to 18.06 volts | 21 volts | 0.6000 volts |