Manufacturer: Infineon Technologies
Win Source Part Number: 753717-IR3863MTR1PBF
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Supplier Device Package: 17-PowerQFN (4x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 12V
Manufacturer Package: 17-PowerVQFN
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: IR3863MPBF
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.5V
Switching Frequency: Up to 750kHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 21V
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 17-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 17-PowerVQFN
IC REG BUCK ADJUSTABLE 6A 17PQFN
IC REG BUCK ADJUSTABLE 6A 17PQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 753717-IR3863MTR1PBF | IR3863MTR1PBFTR-ND | IR3863MTR1PBF | IR3863MTR1PBF | IR3863MTR1PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3863MTR1PBF | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 17-PowerVQFN | Other; 17-PowerVQFN | Other; 17-PowerVQFN | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | ||
| Special Features | Synchronous Rectification | Synchronous Rectification |