The IRU3065CLTR is a DC-DC switching controller designed for positive-to-negative
Buck-Boost Regulator Negative Output Step-Up/Step-Down DC-DC Controller IC SOT-23-6
Manufacturer: Infineon Technologies
Win Source Part Number: 096436-IRU3065CLTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck-Boost
Frequency - Switching: Up to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SOT-23-6
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 5V
Control Operating Temperature: 0°C to 70°C (TA)
Alternative Parts (Cross-Reference): MAX774ESA+T; IRU3065CLTRPbF; MAX774ESA;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
IC REG CTRLR BUCK-BOOST SOT23-6
IC REG CTRLR BUCK-BOOST SOT23-6
Buck-Boost Regulator Negative Output Step-Up/Step-Down DC-DC Controller IC SOT-23-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IRU3065CLTR-ND | 096436-IRU3065CLTR | IRU3065CLTR | IRU3065CLTR | IRU3065CLTR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3065CLTR | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | Buck-Boost | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |
| fsw | 1500 kHz | 1500 kHz | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |