Manufacturer: Infineon Technologies
Win Source Part Number: 874960-IR3565AMFC01T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-48-900
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Supply Voltage: 3.3V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: PG-VQFN-48-900
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-48-900
IC REG BUCK 48VQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 874960-IR3565AMFC01TRP | IR3565AMFC01TRP | IR3565AMFC01TRP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3565AMFC01TRP | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; PG-VQFN-48-900 | Other; 48-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Fixed; PWM |