Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 17-PowerVQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 069225-IR3865MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Up to 750kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 10A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 17-PowerQFN (4x5)
Purpose: Step-Down
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 0.5V
Maximum Output Voltage: 12V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 10A 17PQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 17-PowerVQFN
IC REG BUCK ADJ 10A 17PQFN
IC REG BUCK ADJ 10A 17PWRQFN
Switching Voltage Regulators 10A SupIRBuck Reg 750kHz, 3.0-21V in
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3865MTRPBF-ND | 069225-IR3865MTRPBF | IR3865MTRPBF | IR3865MTRPBF | IR3865MTRPBF | IR3865MTRPBF | IR3865MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3865MTRPBF | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 17-PowerVQFN | Other; 17-PowerQFN (4x5) | Other; 17-PowerVQFN | Other; 17-PowerVQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 12 volts | 0.5000 volts | 0.5000 volts | 0.5000 to 12 volts | 0.5000 volts |