Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - IR3563BMTRPBF IR3563BMTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 115908-IR3563BMTRPBF Packaging: Reel - TR Applications: Controller, Intel VR12, VR12.5 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 115908-IR3563BMTRPBF Packaging: Reel - TR Applications: Controller, Intel VR12, VR12.5 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3563BMTRPBF - 115908-IR3563BMTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3563BMTRPBF
115908-IR3563BMTRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3563BMTRPBF 115908-IR3563BMTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 115908-IR3563BMTRPBF Packaging: Reel - TR Applications: Controller, Intel VR12, VR12.5 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 115908-IR3563BMTRPBF
Packaging: Reel - TR
Applications: Controller, Intel VR12, VR12.5
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-IR3563BMTRPBF
Power Management IC 750-IR3563BMTRPBF
Switching Controller Product overview: IR3563BMTRPBF from International Rectifier is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3563BMTRPBF can be used for catalog matching and distributor lookup.

Switching Controller Product overview: IR3563BMTRPBF from International Rectifier is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3563BMTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IR3563BMTRPBF
PMIC - Voltage Regulators - Special Purpose IR3563BMTRPBF
IC REG CTRLR INTEL 1OUT 48QFN

IC REG CTRLR INTEL 1OUT 48QFN

Supplier's Site Datasheet
Special Purpose Regulators - IR3563BMTRPBF - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
IR3563BMTRPBF
Special Purpose Regulators IR3563BMTRPBF
IC REG CTRLR INTEL 1OUT 48QFN

IC REG CTRLR INTEL 1OUT 48QFN

Supplier's Site Datasheet
Special Purpose Regulators - IR3563BMTRPBF - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
IR3563BMTRPBF
Special Purpose Regulators IR3563BMTRPBF
REG CONTROLLERR BUCK PWM

REG CONTROLLERR BUCK PWM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 115908-IR3563BMTRPBF 750-IR3563BMTRPBF IR3563BMTRPBF IR3563BMTRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - IR3563BMTRPBF Power Management IC PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; 48-QFN (6x6) Other; QFN Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data