The LT1071IT is a 2.5A high-efficiency switching regulator in a 5-lead plastic TO-220 package, designed for DC-DC conversion across buck, boost, flyback, and other topologies with input voltages from 3V to 60V. It includes an internal switch, operates with 6mA quiescent current, and draws only 50μA in shutdown mode. The device supports flyback-regulated isolated outputs without additional components, and its switch current limit is guaranteed at 2.5A minimum under standard conditions. It is rated for industrial temperature ranges from -40°C to 125°C. The part is configured for operation with standard external components and features current-mode control for line and load regulation.
IC REG MULT CONFIG INV ADJ TO220 Product overview: LT1071IT from Linear Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1071IT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1071IT |
| Product Name | TO220 Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube/Rail |
| IOUT | 2.5 amps |