Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 25A 34-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 25A 34-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 25A 34-PowerVFQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 804695-IR38063MTRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 25A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz ~ 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.2V
Voltage - Output (Min/Fixed): 0.5V
Synchronous Rectifier: Yes
Supplier Device Package: 34-PQFN (5x7)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 21V
Maximum Output Voltage: 18.38V
Manufacturer Package: 34-PowerVFQFN
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 2 (1 Year)
IC REG BUCK ADJ 25A 34PQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 25A 34-PowerVFQFN
Switching Voltage Regulators POL - SUPIRBUCK
IC REG BUCK ADJ 25A 34PQFN
IC REG BUCK ADJ 25A 34PQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR38063MTRPBFCT-ND | 804695-IR38063MTRPBF | IR38063MTRPBF | IR38063MTRPBF | IR38063MTRPBF | IR38063MTRPBF | IR38063MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR38063MTRPBF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 34-PowerVFQFN | Other; 34-PowerVFQFN | Other; 34-PowerVFQFN | Other; 34-PowerVFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 18.38 volts | 18.38 volts | 0.5000 volts | 0.5000 to 18.38 volts | 0.5000 volts |