DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 252 253 254 255 256 257 258 259 260 261 262 263 264 270 280 290 300 310 320 332
Product Name Notes
AC-DC, 115-230VAC, OUTPUT 24V 4.
AC-DC, 115-230VAC, OUTPUT 24V 6.
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER 12V 2W
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 265 VAC Input
Enclosed AC DC Converters 1 Output 12V 125A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed AC DC Converters 1 Output 12V 2.5A 85 ~ 265 VAC Input
Enclosed AC DC Converters 1 Output 12V 84A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed AC DC Converters 1 Output 15V 100A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed AC DC Converters 1 Output 15V 1A 85 ~ 265 VAC Input
Enclosed AC DC Converters 1 Output 15V 2A 85 ~ 265 VAC Input
Enclosed AC DC Converters 1 Output 15V 67A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed AC DC Converters 1 Output 24V 1.25A 85 ~ 265 VAC Input
Enclosed AC DC Converters 1 Output 24V 42A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed AC DC Converters 1 Output 24V 625mA 85 ~ 265 VAC Input
Enclosed AC DC Converters 1 Output 24V 63A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed AC DC Converters 1 Output 36V 28A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed AC DC Converters 1 Output 36V 42A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed AC DC Converters 1 Output 48V 21A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed AC DC Converters 1 Output 48V 32A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 265 VAC Input
Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 265 VAC Input
Enclosed, Conformal Coated AC DC Converters 1 Output 12V 125A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed, Conformal Coated AC DC Converters 1 Output 12V 84A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed, Conformal Coated AC DC Converters 1 Output 15V 100A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed, Conformal Coated AC DC Converters 1 Output 15V 67A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 42A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 63A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed, Conformal Coated AC DC Converters 1 Output 36V 28A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed, Conformal Coated AC DC Converters 1 Output 36V 42A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed, Conformal Coated AC DC Converters 1 Output 48V 21A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Enclosed, Conformal Coated AC DC Converters 1 Output 48V 32A 85 ~ 265 VAC, 120 ~ 340 VDC Input
Isolated Module DC DC Converter 1 Output 12V 166mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 166mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 12V 166mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 12V 166mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 134mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 15V 134mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 500mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 3.3V 650mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 650mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 3.3V 650mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 3.3V 650mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 9V 333mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 333mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 9V 333mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 250mA, 250mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 250mA, 250mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 250mA, 250mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 250mA, 250mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 167mA, 167mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 9V -9V 167mA, 167mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 9V -9V 167mA, 167mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 4.75V - 5.25V Input

<< Prev Next >>