RECOM Power, Inc. DC DC Converters RY-0512S

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 4.75V - 5.25V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 4.75V - 5.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1343-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1343-ND
DC DC Converters 945-1343-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 4.75V - 5.25V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
185093-RY-0512S
Power Supplies - Board Mount 185093-RY-0512S
Manufacturer: Recom Power Win Source Part Number: 185093-RY-0512S Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RY Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Features: SCP Package: 7-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 84mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 5.25V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 1W Efficiency: 66% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 185093-RY-0512S
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE RY
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 70°C
Features: SCP
Package: 7-SIP Module (5 Leads)
Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 84mA
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 5.25V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 1W
Efficiency: 66%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RY-0512S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RY-0512S
Power Supplies - Board Mount - DC DC Converters RY-0512S
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1343-ND 185093-RY-0512S RY-0512S
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 4.8 to 5.2 volts 4.8 to 5.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10750-120-4u-27617 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details