RECOM Power, Inc. DC DC Converters RY-0505S

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1341-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1341-ND
DC DC Converters 945-1341-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RY-0505S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RY-0505S
Power Supplies - Board Mount - DC DC Converters RY-0505S
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power - 64X1145 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power
64X1145
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power 64X1145
DC/DC CONVERTER, 1W, 5V, 0.2A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:7.05mm RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 5V, 0.2A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:7.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1341-ND RY-0505S 64X1145
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.8 to 5.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
5W Isolated DC-DC converters - PXC05-24WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details