The RWS1500B-48 is a 1500W single-output AC-DC power supply designed for general-purpose applications, delivering 48V at up to 32A. It accepts an input range of 85 to 265Vac and operates at 47 to 63Hz, with efficiency of 85% at 230Vac. The unit measures 127 x 63 x 261 mm and uses screw terminals for input and output connections. It is certified to IEC62368-1 and EN62477-1 (OVC III), meets Class B EMI standards per EN55011/EN55032-B, FCC, and VCCI, and provides overcurrent, overvoltage, and overtemperature protection with latching shutdown. The power supply supports remote on/off and parallel operation, and includes a green LED for DC OK indication. It carries a 7-year warranty in the Americas and EMEA regions and operates from -20°C to +60°C with linear derating above 50°C.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Offering solid performance at a reasonable price, the RWS-B series of 50 to 1500W power supplies feature 10 year electrolytic capacitor lifetimes, ensuring long field life. The products are backed by a seven year warranty and are available with output voltages from 5 to 48V. In addition to IEC/EN/UL 60950-1 certification, medically certified RWS1000B/ME and RWS1500B/ME models to IEC 60601-1 are also available. All RWS-B models operate from a universal AC input of 85 - 265V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and LED signage. .
Features
Applications for this product
Enclosed AC DC Converters 1 Output 48V 32A 85 ~ 265 VAC, 120 ~ 340 VDC Input
POWER SUPPLY, AC-DC, 48V, 1.5KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:48V; Output Current - Output 1:32A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RWS1500B-48 | RWS1500B-48 | 285-RWS1500B-48-ND | 1368998 | 13AC1795 |
| Product Name | AC-DC Power Supplies | 50 - 1500W General Purpose and Medical Power Supplies | AC DC Converters | Switching Power Supplies | Power Supply, Ac-Dc, 48V, 1.5Kw; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply | |
| Technology | Switching Power Supply | ||||
| Features | 10 Year e-cap Lifetime SEMI F47 | Power Factor Correction | |||
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 70 C (-4 to 158 F) | -20 to 60 C (-4 to 140 F) | -20 C (-4 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant | RoHS Compliant |