TDK-Lambda Americas Inc. AC-DC Power Supplies RWS1500B-15/FO

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWS1500B-15/FO is a 1500W single-output AC-DC power supply with a 15V output, designed for industrial applications requiring high efficiency and reliability. It accepts an 85 to 265Vac input and features a screw-terminal input and output, with optional remote on/off and power-fail signal functionality. The unit measures 127 x 63 x 261 mm and operates from -20°C to +60°C, derating linearly to 50% load above 50°C. It meets IEC62368-1 and EN62477-1 (OVC III) safety standards, complies with EN55011/EN55032-B and FCC Class B EMI limits, and offers 85% efficiency at 230Vac. Parallel operation supports up to five units, and the unit includes a green LED indicator for DC OK status, overcurrent, overvoltage, and overtemperature protection with automatic recovery or latching shutdown as appropriate. The device carries a 7-year warranty in the Americas and EMEA regions.

Datasheet Summary
Powered by GS/AI

The RWS1500B-15/FO is a 1500W single-output AC-DC power supply with a 15V output, designed for industrial applications requiring high efficiency and reliability. It accepts an 85 to 265Vac input and features a screw-terminal input and output, with optional remote on/off and power-fail signal functionality. The unit measures 127 x 63 x 261 mm and operates from -20°C to +60°C, derating linearly to 50% load above 50°C. It meets IEC62368-1 and EN62477-1 (OVC III) safety standards, complies with EN55011/EN55032-B and FCC Class B EMI limits, and offers 85% efficiency at 230Vac. Parallel operation supports up to five units, and the unit includes a green LED indicator for DC OK status, overcurrent, overvoltage, and overtemperature protection with automatic recovery or latching shutdown as appropriate. The device carries a 7-year warranty in the Americas and EMEA regions.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RWS1500B-15/FO - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RWS1500B-15/FO
AC-DC Power Supplies RWS1500B-15/FO
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-RWS1500B-15/FO-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-RWS1500B-15/FO-ND
AC DC Converters 285-RWS1500B-15/FO-ND
Enclosed AC DC Converters 1 Output 15V 100A 85 ~ 265 VAC, 120 ~ 340 VDC Input

Enclosed AC DC Converters 1 Output 15V 100A 85 ~ 265 VAC, 120 ~ 340 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 100A; Power Supply Approvals Tdk-Lambda - 24AC6391 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 100A; Power Supply Approvals Tdk-Lambda
24AC6391
Power Supply, Ac-Dc, 15V, 100A; Power Supply Approvals Tdk-Lambda 24AC6391
POWER SUPPLY, AC-DC, 15V, 100A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:15V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 100A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:15V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RWS1500B-15/FO 285-RWS1500B-15/FO-ND 24AC6391
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 15V, 100A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Features 10 Year e-cap Lifetime SEMI F47
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS30M-48/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 402S-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-1KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-10KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details