TDK-Lambda Americas Inc. AC-DC Power Supplies RWS1500B-24/CO2

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWS1500B-24/CO2 is a 1500W single-output AC-DC power supply with a 24V output, conformal coating for environmental protection, and a screw terminal block for input and output connections. It accepts an 85 to 265Vac input range and delivers up to 63A of output current. The unit measures 127 x 63 x 261 mm and operates from -20°C to +60°C with linear derating to 50% load at 70°C. It meets IEC62368-1 and EN62477-1 safety certifications, complies with EN55011/EN55032-B and FCC Class B EMI limits, and offers 88% efficiency at 115/230Vac. Parallel operation is supported for up to five units, and it includes remote on/off and output status signals as optional features. The unit has a 7-year warranty in the Americas and EMEA regions.

Datasheet Summary
Powered by GS/AI

The RWS1500B-24/CO2 is a 1500W single-output AC-DC power supply with a 24V output, conformal coating for environmental protection, and a screw terminal block for input and output connections. It accepts an 85 to 265Vac input range and delivers up to 63A of output current. The unit measures 127 x 63 x 261 mm and operates from -20°C to +60°C with linear derating to 50% load at 70°C. It meets IEC62368-1 and EN62477-1 safety certifications, complies with EN55011/EN55032-B and FCC Class B EMI limits, and offers 88% efficiency at 115/230Vac. Parallel operation is supported for up to five units, and it includes remote on/off and output status signals as optional features. The unit has a 7-year warranty in the Americas and EMEA regions.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RWS1500B-24/CO2 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RWS1500B-24/CO2
AC-DC Power Supplies RWS1500B-24/CO2
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-RWS1500B-24/CO2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-RWS1500B-24/CO2-ND
AC DC Converters 285-RWS1500B-24/CO2-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 63A 85 ~ 265 VAC, 120 ~ 340 VDC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 24V 63A 85 ~ 265 VAC, 120 ~ 340 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 63A; No. Of Outputs Tdk-Lambda - 24AC7367 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 63A; No. Of Outputs Tdk-Lambda
24AC7367
Power Supply, Ac-Dc, 24V, 63A; No. Of Outputs Tdk-Lambda 24AC7367
POWER SUPPLY, AC-DC, 24V, 63A; No. of Outputs:1Outputs; Output Power Max:1.512kW; Output Voltage - Output 1:24V; Output Current - Output 1:63A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 63A; No. of Outputs:1Outputs; Output Power Max:1.512kW; Output Voltage - Output 1:24V; Output Current - Output 1:63A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RWS1500B-24/CO2 285-RWS1500B-24/CO2-ND 24AC7367
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 24V, 63A; No. Of Outputs Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Features 10 Year e-cap Lifetime SEMI F47
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS100ME-15 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
High Voltage Power Supplies - 203S-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-1kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details