DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
190
200
210
220
230
240
250
251
252
253
254
255
256
257
258
259
260
261
262
270
280
290
300
310
320
332
| Product Name | Notes |
|---|---|
| 1W DC/DC-CONVERTER 'ECONOLINE' S | |
| 2W DC/DC-CONVERTER ECONOLINE SMD | |
| AC/DC CONVERTER 115V 14.95KW | |
| AC/DC CONVERTER 115V 7.475KW | |
| AC/DC CONVERTER 230V 15.87KW | |
| AC/DC CONVERTER 230V 7.452KW | |
| AC/DC CONVERTER 230V 7.935KW | |
| AC/DC CONVERTER 380V 17.1KW | |
| AC/DC CONVERTER 380V 7.5126KW | |
| AC/DC CONVERTER 380V 8.55KW | |
| CONV DC/DC 1W 3.3VIN 3.3VOUT | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 9V 1W | |
| Enclosed AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 125A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 16.7A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 166.7A 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 200A 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 26.7A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 41.7A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 6.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 60A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 62.5A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 13.5V 11.2A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 13.5V 14.9A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 13.5V 23.8A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 13.5V 5.6A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 13.5V 7.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 100A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 13.4A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 21.4A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 33.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 50A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 6.7A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 2.5V 40A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 2.5V 60A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 100A 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 125A 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 13.4A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 200A 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input | |
| Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 3.2A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 31.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 4.2A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 400A 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input | |
| Enclosed AC DC Converters 1 Output 24V 40A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 63A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 67A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 8.4A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 80A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 27V 11.9A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 27V 18.6A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 27V 2.8A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 27V 27.8A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 27V 3.8A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 27V 37A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 27V 5.6A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 27V 56A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 27V 59A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 27V 7.5A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 15A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 20A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 30A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 40A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 60A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 90A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 138A 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input | |
| Enclosed AC DC Converters 1 Output 36V 276A 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input | |
| Enclosed AC DC Converters 1 Output 36V 44.5A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 5.56A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 8.9A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 1.6A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 10.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 105A 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input | |
| Enclosed AC DC Converters 1 Output 48V 15.7A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 2.1A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 210A 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input | |
| Enclosed AC DC Converters 1 Output 48V 21A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 32A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 33.5A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 4.2A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 42A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 50A 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 6.7A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 62.5A 180 ~ 264 VAC, 254 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 4V 40A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 4V 60A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 4V 90A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 100A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 15A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 20A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 240A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 30A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 40A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 60A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 90A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 7.5V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 7.5V 13.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 7.5V 20A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 7.5V 26.7A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 7.5V 40A 88 ~ 264 VAC, 124 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -12V 12A, 5A, 1A 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -12V 4A, 2A, 500mA 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -12V 5A, 2.8A, 500mA 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -12V 8A, 3.5A, 500mA 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -5V 12A, 5.5A, 1A 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -5V 4A, 2A, 500mA 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -5V 6A, 2.8A, 500mA 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -5V 8A, 3.5A, 500mA 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 15V -15V 10A, 4.5A, 1A 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 15V -15V 4A, 1.5A, 500mA 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 15V -15V 5A, 2.2A, 500mA 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 15V -15V 7A, 3A, 500mA 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 24V 12V 3A, 1A, 1A 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 24V 12V 4A, 1.5A, 1A 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 24V 12V 6A, 2A, 1A 88 ~ 264 VAC, 125 ~ 373 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 24V 12V 8A, 3A, 2A 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 373 VDC Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 200mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 300mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 300mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 150mA, 150mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 150mA, 150mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 36V - 72V Input |
| << Prev | Next >> |