The RWS1500B-36/RFO is a 1500W single-output AC-DC power supply in the RWS1000/1500-B series, providing a 36V output with a voltage range of 30.6V to 43.2V and a maximum current of 42A. It features a wide input voltage range of 85 to 265Vac, operates with forced air cooling, and meets IEC62368-1 and EN62477-1 (OVC III) safety certifications. The unit supports optional remote on/off, power fail signal, and parallel operation, as indicated by the /RFO option. It has a compact enclosed case measuring 127 x 63 x 261 mm, operates from -20°C to +60°C (derating to 60% load at 50°C to 60°C), and offers 85% efficiency at 230Vac input. The product includes a 7-year warranty in the Americas and EMEA regions and complies with EN55032-B and FCC Class B EMI standards.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 36V 42A 85 ~ 265 VAC, 120 ~ 340 VDC Input
POWER SUPPLY, AC-DC, 36V, 42A; No. of Outputs:1Outputs; Output Power Max:1.512kW; Output Voltage - Output 1:36V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RWS1500B-36/RFO | 285-RWS1500B-36/RFO-ND | 24AC6405 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 36V, 42A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | 10 Year e-cap Lifetime SEMI F47 | ||
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |