DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 257 258 259 260 261 262 263 264 265 266 267 268 269 270 280 290 300 310 320 332
Product Name Notes
12V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
12V 60W AC/DC External Desktop (Class I) Adapter Cord Input
12V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
12V 60W AC/DC External Desktop (Class II) Adapter Cord Input
12V 84W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
12V 84W AC/DC External Desktop (Class I) Adapter Cord Input
15V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
15V 65W AC/DC External Desktop (Class I) Adapter Cord Input
15V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
15V 65W AC/DC External Desktop (Class II) Adapter Cord Input
15V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
15V 90W AC/DC External Desktop (Class I) Adapter Cord Input
18V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
18V 50W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
18V 50W AC/DC External Desktop (Class II) Adapter Cord Input
18V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
18V 65W AC/DC External Desktop (Class I) Adapter Cord Input
18V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
18V 65W AC/DC External Desktop (Class II) Adapter Cord Input
18V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
18V 90W AC/DC External Desktop (Class I) Adapter Cord Input
19V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
19V 50W AC/DC External Desktop (Class I) Adapter Cord Input
19V 50W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
19V 50W AC/DC External Desktop (Class II) Adapter Cord Input
19V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
19V 65W AC/DC External Desktop (Class I) Adapter Cord Input
19V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
19V 65W AC/DC External Desktop (Class II) Adapter Cord Input
19V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
19V 90W AC/DC External Desktop (Class I) Adapter Cord Input
24V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
24V 50W AC/DC External Desktop (Class I) Adapter Cord Input
24V 50W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
24V 50W AC/DC External Desktop (Class II) Adapter Cord Input
24V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
24V 65W AC/DC External Desktop (Class I) Adapter Cord Input
24V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
24V 65W AC/DC External Desktop (Class II) Adapter Cord Input
24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
24V 90W AC/DC External Desktop (Class I) Adapter Cord Input
48V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
48V 50W AC/DC External Desktop (Class I) Adapter Cord Input
48V 50W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
48V 50W AC/DC External Desktop (Class II) Adapter Cord Input
48V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
48V 65W AC/DC External Desktop (Class I) Adapter Cord Input
48V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
48V 65W AC/DC External Desktop (Class II) Adapter Cord Input
48V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
48V 90W AC/DC External Desktop (Class I) Adapter Cord Input
9V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
9V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
9V 45W AC/DC External Desktop (Class I) Adapter Cord Input
9V 45W AC/DC External Desktop (Class II) Adapter Cord Input
AC-DC, 12 VDC, 7.50A, SW, C14 DE
AC-DC, 12 VDC, 7.50A, SW, C6 DES
AC-DC, 15 VDC, 6A, SW, C14 DESK-
AC-DC, 15 VDC, 6A, SW, C6 DESK-T
AC-DC, 16 VDC, 5.63A, SW, C14 DE
AC-DC, 16 VDC, 5.63A, SW, C6 DES
AC-DC, 18 VDC, 5A, SW, C14 DESK-
AC-DC, 18 VDC, 5A, SW, C6 DESK-T
AC-DC, 19 VDC, 4.74A, SW, C14 DE
AC-DC, 19 VDC, 4.74A, SW, C6 DES
AC-DC, 24 VDC, 3.75 A, SW, C6 DE
AC-DC, 24 VDC, 3.75A, SW, C14 DE
AC-DC, 5V/3A, 9V/3A, 12V/3A, 15V

<< Prev Next >>