RECOM Power, Inc. Power Supplies - Board Mount RY-0505D

Description
Manufacturer: Recom Power Win Source Part Number: 185092-RY-0505D Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RY Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Features: SCP Package: 7-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Part Status: Active Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 5.25V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 1W Efficiency: 58% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 185092-RY-0505D Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RY Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Features: SCP Package: 7-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Part Status: Active Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 5.25V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 1W Efficiency: 58% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
185092-RY-0505D
Power Supplies - Board Mount 185092-RY-0505D
Manufacturer: Recom Power Win Source Part Number: 185092-RY-0505D Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RY Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Features: SCP Package: 7-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Part Status: Active Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 5.25V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 1W Efficiency: 58% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 185092-RY-0505D
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE RY
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 70°C
Features: SCP
Package: 7-SIP Module (5 Leads)
Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Part Status: Active
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 5.25V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 58%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 945-1340-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1340-ND
DC DC Converters 945-1340-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.75V - 5.25V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RY-0505D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RY-0505D
Power Supplies - Board Mount - DC DC Converters RY-0505D
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power - 64X1143 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power
64X1143
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power 64X1143
DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 185092-RY-0505D 945-1340-ND RY-0505D 64X1143
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 0.1000 amps 0.1000 amps 0.1000 amps
DC Output Power 1 watts 1 watts
Number of Outputs 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details