The RWS1500B-12/R is a 1500W single-output AC-DC power supply designed for general-purpose applications, with a 12V output adjustable from 10.2V to 14.4V and a maximum current of 125A. It accepts a wide input range of 85 to 265Vac and meets IEC62368-1 and EN62477-1 (OVC III) safety certifications, with Class B conducted and radiated EMI compliance per EN55011, EN55032-B, FCC Class B, and VCCI-B. The unit features an optional remote on/off function, operates with forced air cooling, and has a compact enclosed case measuring 127 x 63 x 261 mm. It supports parallel operation up to five units, has a 7-year warranty in EMEA regions, operates from -20°C to +60°C with derating, and includes an isolated green LED indicator for DC OK status.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 12V, 125A; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:12V; Output Current - Output 1:125A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS1500B-12/R | 24AC6388 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 12V, 125A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |