The RWS1500B-36/CO2 is a 1500W single-output AC-DC power supply with a 36V output, featuring conformal coating for enhanced environmental protection. It accepts an 85 to 265Vac input and operates at efficiencies of 85% at 115Vac and 88% at 230Vac. The unit measures 127 x 63 x 261 mm and uses screw terminals for input and output connections. It is certified to IEC62368-1 and EN62477-1 (OVC III), meets EN55011/EN55032-B and FCC Class B EMI standards, and includes overcurrent, overvoltage, and overtemperature protection. The power supply supports remote on/off, parallel operation, and has a 7-year warranty in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 36V, 42A; No. of Outputs:1Outputs; Output Power Max:1.512kW; Output Voltage - Output 1:36V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS1500B-36/CO2 | 24AC7368 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 36V, 42A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |