The RWS1000B-36/R is a 1000W single-output AC-DC power supply in the RWS1000/1500-B series, designed for general-purpose industrial applications with a 36V output. It accepts an 85 to 265Vac input range and provides 28A maximum output current. The unit features remote on/off control, complies with IEC62368-1 and EN62477-1 (OVC III) safety standards, and meets Class B conducted and radiated EMI limits per EN55011/EN55032-B, FCC, and VCCI. It has a compact enclosed case measuring 127 x 63 x 198 mm, uses screw terminal blocks for input and output, and operates from -20°C to +60°C with linear derating above 50°C. Efficiency is 85% at 115Vac and 88% at 230Vac, with ripple and noise of 250mV. The unit supports parallel operation and includes a green LED indicator for DC OK status. A 7-year warranty applies in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 36V 28A 85 ~ 265 VAC, 120 ~ 340 VDC Input
POWER SUPPLY, AC-DC, 36V, 28A; No. of Outputs:1Outputs; Output Power Max:1.008kW; Output Voltage - Output 1:36V; Output Current - Output 1:28A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RWS1000B-36/R | 285-RWS1000B-36/R-ND | 24AC6378 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 36V, 28A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | 10 Year e-cap Lifetime SEMI F47 | ||
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |