TDK-Lambda Americas Inc. AC-DC Power Supplies RWS1000B-12/FO

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWS1000B-12/FO is a 1000W single-output AC-DC power supply providing a 12V output adjustable from 10.2V to 13.8V at up to 84A. It accepts an 85 to 265Vac input and meets IEC62368-1 and EN62477-1 (OVC III) safety standards with Class B conducted and radiated EMI compliance per EN55011 and EN55032-B. It includes an isolated power-fail signal and supports parallel operation with up to five units. The unit has a screw terminal block for input and output, a green LED indicator for DC OK, and uses forced air cooling. It measures 127 x 63 x 198 mm, operates from -20°C to +60°C (derating linearly to 60% load above 50°C), and has a 7-year warranty in the Americas and EMEA regions. Efficiency is 82% at 115Vac and 85% at 230Vac, with a 20ms hold-up time.

Datasheet Summary
Powered by GS/AI

The RWS1000B-12/FO is a 1000W single-output AC-DC power supply providing a 12V output adjustable from 10.2V to 13.8V at up to 84A. It accepts an 85 to 265Vac input and meets IEC62368-1 and EN62477-1 (OVC III) safety standards with Class B conducted and radiated EMI compliance per EN55011 and EN55032-B. It includes an isolated power-fail signal and supports parallel operation with up to five units. The unit has a screw terminal block for input and output, a green LED indicator for DC OK, and uses forced air cooling. It measures 127 x 63 x 198 mm, operates from -20°C to +60°C (derating linearly to 60% load above 50°C), and has a 7-year warranty in the Americas and EMEA regions. Efficiency is 82% at 115Vac and 85% at 230Vac, with a 20ms hold-up time.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RWS1000B-12/FO - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RWS1000B-12/FO
AC-DC Power Supplies RWS1000B-12/FO
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-RWS1000B-12/FO-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-RWS1000B-12/FO-ND
AC DC Converters 285-RWS1000B-12/FO-ND
Enclosed AC DC Converters 1 Output 12V 84A 85 ~ 265 VAC, 120 ~ 340 VDC Input

Enclosed AC DC Converters 1 Output 12V 84A 85 ~ 265 VAC, 120 ~ 340 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 84A; Power Supply Approvals Tdk-Lambda - 24AC6361 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 84A; Power Supply Approvals Tdk-Lambda
24AC6361
Power Supply, Ac-Dc, 12V, 84A; Power Supply Approvals Tdk-Lambda 24AC6361
POWER SUPPLY, AC-DC, 12V, 84A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.008kW; Output Voltage - Output 1:12V; Output Current - Output 1:84A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 84A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.008kW; Output Voltage - Output 1:12V; Output Current - Output 1:84A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RWS1000B-12/FO 285-RWS1000B-12/FO-ND 24AC6361
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 12V, 84A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Features 10 Year e-cap Lifetime SEMI F47
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-1kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 202A-6KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 102A-5KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUT75-522/TB - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers