The RWS1500B-15/RFO is a 1500W single-output AC-DC power supply in the RWS1000/1500-B series, designed for general-purpose applications with a 15V output. It features a wide input range of 85 to 265Vac, meets EN55011/EN55032-B, FCC Class B, and VCCI-B EMI standards, and is certified to IEC62368-1 and EN62477-1 (OVC III). The unit includes remote on/off, an isolated power fail signal, and parallel operation capability, and is housed in a compact enclosed case measuring 127 x 63 x 261 mm. It operates from -20°C to +60°C with linear derating from 50°C to 60°C, and has a 7-year warranty in the Americas and EMEA regions. Cooling is achieved via forced air, with an option for reverse airflow. Input connectors are screw terminals; output and signal connections use a JST S12B-PHDSS connector.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 15V, 100A; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:15V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS1500B-15/RFO | 24AC6395 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 15V, 100A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |